EN
  • EN
  • DE

ADA4084-1ARJZ-R7

Part No ADA4084-1ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4.6V/µs
Gain Bandwidth Product 15.9 MHz
-3db Bandwidth 13.9 MHz
Current - Input Bias 140 nA
Voltage - Input Offset 40 µV
Current - Supply 625µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADA4084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-ADA4084-1ARJZ-R7DKR,505-ADA4084-1ARJZ-R7CT,ADA4084-1ARJZ-R7CT,ADA4084-1ARJZ-R7DKR-ND,ADA4084-1ARJZ-R7-ND,505-ADA4084-1ARJZ-R7TR,ADA4084-1ARJZ-R7TR,ADA4084-1ARJZ-R7TR-ND,-2735-ADA4084-1ARJZ-R7CT,-2735-ADA4084-1ARJZ-R7DKR,ADA4084-1ARJZ-R7CT-ND,ADA4084-1ARJZ-R7DKR
Standard Package 3,000
Win Source Part Number 977001-ADA4084-1ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4084-1ARJZ-R7 CAD Model

Description

Product Overview: ADA4084-1ARJZ-R7

The ADA4084-1ARJZ-R7 is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision op-amp offers a blend of low noise, high speed, and low power, making it an ideal choice for a wide range of applications, including sensor signal conditioning, battery-powered devices, and active filtering.

Key Features

  • Low Offset Voltage: The ADA4084-1ARJZ-R7 boasts a very low input offset voltage, which ensures accuracy in signal amplification, crucial for precision applications.
  • Low Noise: Its low noise performance is particularly beneficial in audio and instrumentation applications, where maintaining signal integrity is paramount.
  • High Speed: With its fast settling time and high slew rate, this op-amp can handle rapidly changing signals, making it suitable for high-speed amplifiers and filters.
  • Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: It is designed for low power consumption, which is essential for extending the battery life of portable devices.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing closer to the supply rails, maximizing the dynamic range in battery-powered designs.

Applications

The ADA4084-1ARJZ-R7 is versatile enough to fit into a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered applications due to its low power consumption.
  • Precision instrumentation, where its low noise and high accuracy are beneficial.
  • Audio electronics, where its high speed and low harmonic distortion contribute to high-fidelity signal amplification.
  • Active filtering, thanks to its fast settling time and linear phase response.

Package and Quality

The ADA4084-1ARJZ-R7 comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Analog Devices Inc. ensures that their products meet high-quality standards, and this op-amp is no exception. It is designed for reliability and consistent performance, which is why it is a trusted choice among engineers and designers in the industry.

With its combination of features, the ADA4084-1ARJZ-R7 from Analog Devices Inc. is a robust solution for anyone looking to enhance their electronic designs with a high-quality operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1818 $51.8180
24+ $4.2518 $102.0432
37+ $4.1189 $152.3993
51+ $3.9860 $203.2860
65+ $3.8532 $250.4580
87+ $3.4546 $300.5502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess