EN
  • EN
  • DE

AD846SQ

Part No AD846SQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 450 V/us, Precision, Current-Feedback Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138601-AD846SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD846SQ CAD Model

Description

The AD846SQ is a high-performance operational amplifier designed by Analog Devices Inc., renowned for its speed and accuracy in a variety of applications. This op-amp is a perfect solution for professionals requiring an amplifier with low distortion and fast settling times for high-fidelity audio equipment, video and RF amplification, and high-speed signal processing.

Key Features

  • High Speed: With a slew rate typically at 2000 V/µs, the AD846SQ provides rapid response times, making it ideal for high-speed data acquisition systems and fast control loops.
  • Low Distortion: The harmonic distortion figures are extremely low, which ensures a clean and precise amplification of the input signal, crucial for audio and instrumentation applications.
  • Wide Bandwidth: It offers a wide bandwidth of 120 MHz at a gain of +1, allowing it to handle a broad range of frequencies without compromising signal integrity.
  • High Output Drive: Capable of delivering output currents as high as 50 mA, this op-amp can drive capacitive loads with ease, making it versatile for various circuit configurations.
  • Stable Operation: The AD846SQ is compensated internally for gains of +1 or greater, ensuring stable operation without external components in most applications.

Applications

  • Professional Audio Equipment
  • Video and RF Amplification
  • High-Speed Integrators
  • Active Filters
  • Fast D/A and A/D Converters
  • High-Quality Imaging Systems

The AD846SQ is available in a hermetic side-brazed ceramic DIP, which provides excellent thermal performance and long-term reliability. This operational amplifier is specified over the extended industrial temperature range (-55°C to +125°C), which ensures consistent performance in even the most demanding environments.

For engineers and designers looking for a reliable and high-quality operational amplifier, the AD846SQ from Analog Devices Inc. stands out as a superior choice. Its combination of speed, low distortion, and robustness makes it a versatile component for precision applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess