EN
  • EN
  • DE

AD8465WBCPZ-WP

Part No AD8465WBCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply LVDS Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray - Waffle
Type with Latch
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 2.5V
Current - Input Bias (Maximum) 5μA @ 2.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 3mA
CMRR, PSRR (Typ) 50dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 3ns
Hysteresis 100μV
Operating Temperature Range -40°C ~ 125°C
Package 12-WFQFN Exposed Pad, CSP
Mounting SMD
Manufacturer Package 12-LFCSP-WQ (3x3)
Win Source Part Number 1138596-AD8465WBCPZ-WP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8465
Introduction Date January 22, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8465WBCPZ-WP CAD Model

Description

AD8465WBCPZ-WP: A High-Performance Comparator by Analog Devices Inc.

The AD8465WBCPZ-WP is a cutting-edge comparator produced by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to offer precise voltage comparison, which is vital for a wide range of applications, including industrial automation, automotive systems, and electronic test equipment.

With its advanced design, the AD8465WBCPZ-WP achieves a remarkable balance between speed and power efficiency. It operates with a very low input offset voltage, which allows for accurate detection of small differential voltages. This feature is crucial for applications where precision is paramount, such as in high-speed analog-to-digital converters (ADCs) and zero-crossing detectors.

The comparator is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is well-suited for space-constrained applications. The WP suffix indicates that this version of the AD8465 is designed to withstand harsh environments, making it an ideal choice for outdoor or rugged applications where exposure to extreme conditions is a concern.

Key features of the AD8465WBCPZ-WP include:

  • Low input offset voltage, which enhances the accuracy of the comparison.
  • High speed, enabling fast response times in critical applications.
  • Low power consumption, which is essential for battery-powered and energy-saving systems.
  • Wide operating temperature range, ensuring reliability across various environmental conditions.
  • Robust package design, offering protection against physical and environmental stress.

For engineers and designers looking for a reliable and high-performance comparator, the AD8465WBCPZ-WP from Analog Devices Inc. presents an excellent option. Its precision, speed, and durability make it well-suited for demanding applications that require consistent performance and long-term stability.

Whether it's being used in mission-critical industrial processes, automotive safety systems, or sophisticated measurement equipment, the AD8465WBCPZ-WP stands out as a top-tier component that can be trusted to deliver accurate and reliable comparisons, time after time.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2017 $55.2102
14+ $7.5501 $105.7014
21+ $7.3142 $153.5982
29+ $7.0783 $205.2707
37+ $6.8423 $253.1651
49+ $6.1345 $300.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess