EN
  • EN
  • DE

CST25-0100

Part No CST25-0100
Manufacturer Triad Magnetics
Catalog Current Sense Transformers
Description ENCAPSULATED PCB CURRENT SENSE X  /  25 A 1:100 Current Sense Transformer 50kHz ~ 500kHz 2Ohm 18 mH Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Current Sense Transformers
Mfr Triad Magnetics
Series CST
Package Tube
Frequency Range 50kHz ~ 500kHz
Type Invasive
Current Rating (Amps) 25 A
Inductance 18 mH
ET (Volt-Time) 350VµS
DC Resistance (DCR) 2Ohm
Mounting Type Through Hole
Dimension 0.669" L x 0.591" W (17.00mm x 15.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Termination Style PC Pin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 237-2336,CST25-0100-B
Standard Package 25
Win Source Part Number 1217123-CST25-0100
Ultra Librarian 3D Model Ultra Librarian CST25-0100 CAD Model

Description

The Triad Magnetics electronic component is a current sense transformer with a Win Source Part Number 1217123-CST25-0100.

  • Series: CST
  • Type: Invasive
  • Termination Style: PC Pin
  • Package: Tube
  • Inductance: 18mH
  • Height: 0.472 inches (12.00mm)
  • Standard Package: 25 transformers
  • Frequency Range: 50kHz ~ 500kHz
  • Mounting Type: Through hole
  • DC Resistance (DCR): 2Ohm
  • Dimension: 0.669 inches L x 0.591 inches W (17.00mm x 15.00mm)
  • Current Rating (amps): 25A
  • ET (Volt-Time): 350VμS
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.31.2000

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess