EN
  • EN
  • DE

AD8436BRQZ

Part No AD8436BRQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 20QSOP / RMS to DC Converter 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Current - Supply 325 µA
Voltage - Supply ±2.4V ~ 18V, 4.8V ~ 36V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number AD8436
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909933-AD8436BRQZ
Ultra Librarian 3D Model Ultra Librarian AD8436BRQZ CAD Model

Description

Product Overview: AD8436BRQZ from Analog Devices Inc.

The AD8436BRQZ is a highly integrated, true RMS-to-DC converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device is designed to accurately measure complex waveforms and features a wide bandwidth suitable for a variety of applications including audio processing, instrumentation, and power management systems.

Key Features:

  • Wide Dynamic Range: The AD8436BRQZ can accurately process signals with large dynamic ranges, making it suitable for both low-level and high-level signal measurements.
  • High Bandwidth: With a bandwidth of 8 kHz, this converter can handle a wide range of frequencies, ensuring accurate RMS calculations for both simple and complex waveforms.
  • Low Power Consumption: Optimized for efficiency, the AD8436BRQZ operates with low power requirements, making it ideal for portable and battery-powered applications.
  • Dual-Supply Operation: It operates from dual supplies of ±2.4 V to ±18 V, providing flexibility in system design.
  • Robust Temperature Performance: The device maintains its performance across an industrial temperature range of -40°C to +125°C.
  • Flexible Input Range: The AD8436BRQZ accepts differential input voltage ranges, accommodating a variety of signal types.
  • Crest Factor Compensation: It is capable of measuring signals with high crest factors without sacrificing accuracy, making it suitable for complex and distorted waveforms.

Applications:

  • Audio equipment
  • Test and measurement instrumentation
  • Power quality monitoring
  • Industrial control systems
  • Energy management

With its precision RMS measurement capabilities and robust design, the AD8436BRQZ is a versatile component that enhances the performance and reliability of a wide range of electronic systems. Its technical sophistication and ease of integration make it a top choice for designers looking to incorporate accurate RMS measurements into their products.

Note: For detailed technical specifications, application guidance, and integration support, it is recommended to consult the AD8436BRQZ datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $6.6527
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $165.6250
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6954 $75.3908
4+ $30.9296 $123.7184
6+ $29.9630 $179.7780
7+ $28.9965 $202.9755
9+ $28.0299 $252.2691
12+ $25.1303 $301.5636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess