EN
  • EN
  • DE

1N4735A,113

Part No 1N4735A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 1W DO41 / Zener Diode 6.2 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4735
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1727-4226-1,1727-4226-2,568-4852-1,568-4852-2,568-4852-3,1N4735A T/R,1N4735A T/R-ND,568-4852-3-ND,1N4735A,113-ND,568-4852-1-ND,568-4852-2-ND,933931610113
Standard Package 5,000
Win Source Part Number 1115644-1N4735A,113
Ultra Librarian 3D Model Ultra Librarian 1N4735A,113 CAD Model

Description

The 1N4735A is a Zener diode with a voltage of 6.2 V.

  • Voltage: 6.2 V
  • Power Rating: 1 W
  • Tolerance: ±5%
  • Maximum Impedance: 2 Ohms
  • Reverse Leakage Current: 10 µA @ 3 V
  • Application: Voltage regulator
  • Temperature Range: -65°C to 200°C

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,530 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess