EN
  • EN
  • DE

AD8364ACPZ

Part No AD8364ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0827+
Reference case LFCSP32
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709298-AD8364ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8364ACPZ CAD Model

Description

AD8364ACPZ - Dual Channel 45 dB RF Detector with TruPwr™ from Analog Devices Inc.

The AD8364ACPZ is a high-performance, dual-channel RF (radio frequency) detector IC designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of the TruPwr™ series, which is renowned for its ability to provide accurate RMS power measurements of RF signals. The AD8364ACPZ is particularly well-suited for applications requiring precise power control and measurement, such as cellular base stations, wireless infrastructure, and RF test equipment.

With its wide dynamic range of 45 dB, the AD8364ACPZ can measure signals from -52 dBm to +3 dBm with exceptional accuracy. It operates over a frequency range from 50 MHz to 3.8 GHz, making it versatile for a broad spectrum of RF applications. The device's dual-channel configuration allows for simultaneous measurement of two separate RF signals, or it can be used in a single-ended mode for a broader dynamic range.

The AD8364ACPZ is available in a compact LFCSP (lead-frame chip-scale package) that is 4 mm x 4 mm in size, which conserves board space and is ideal for space-constrained applications. The package is RoHS compliant and specified over the temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Key features of the AD8364ACPZ include:

  • True RMS response to RF and complex waveforms
  • Accurate power measurement of single-ended or differential signals
  • Temperature-stable performance
  • Integrated fast-acting peak detection
  • Single-supply operation from 4.75 V to 5.25 V
  • Serial interface for calibration or read-back

The AD8364ACPZ is designed with ease of use in mind, featuring an integrated serial control interface that allows for straightforward calibration and read-back of multiple devices on a single data line. The device's peak detection capability enables rapid response to signal power surges, which is critical for protecting sensitive RF components in power control systems.

Whether you're designing a sophisticated wireless communication system or a high-precision RF measurement instrument, the AD8364ACPZ from Analog Devices Inc. provides the accuracy, reliability, and versatility needed to ensure optimal performance.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess