EN
  • EN
  • DE

AD8362ARU

Part No AD8362ARU
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 3.8GHZ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50Hz to 3.8GHz
RF Type Cellular, GSM, CDMA, TDMA, TETRA
Input Range -52dBm to 8dBm
Accuracy ±0.5dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 20mA
Case / Package 16-TSSOP
Win Source Part Number 077225-AD8362ARU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8362ARU CAD Model

Description

The AD8362ARU is a state-of-the-art TruPwr™ detector from Analog Devices Inc., designed to measure RF signals over a wide frequency range from 50 Hz to 2.7 GHz. This versatile component is ideal for a variety of applications including cellular base stations, wireless infrastructure, and RF instrumentation.

Key Features

  • Frequency Range: The AD8362ARU operates effectively across a broad spectrum of frequencies, making it suitable for a diverse array of RF applications.
  • Dynamic Range: With an impressive 65 dB measurement range, this detector can handle both very small and large signal strengths, ensuring accurate readings across a wide range of conditions.
  • Linear Response: The device provides a linear response over its entire operating range, which simplifies the system design by eliminating the need for complex calibration procedures.
  • Temperature Stability: Engineered to maintain performance across varying temperatures, the AD8362ARU ensures reliable operation in environments with fluctuating thermal conditions.
  • Package: Housed in a TSSOP-16 package, the AD8362ARU is compact and suitable for space-constrained applications.

Applications

The AD8362ARU is perfect for use in RF power measurement for:

  • Cellular base stations and infrastructure
  • Wireless local loop systems
  • Point-to-point microwave links
  • RF instrumentation and test equipment

Product Quality and Support

Analog Devices Inc. is renowned for its high-quality products and the AD8362ARU is no exception. Customers can expect robust performance and dependable accuracy. Additionally, comprehensive technical support is available for the AD8362ARU, including detailed datasheets, application notes, and design tools to assist in the integration of this component into various systems.

Whether for professional telecommunications equipment or sophisticated RF testing setups, the AD8362ARU from Analog Devices Inc. stands out as a precise and reliable solution for RF power detection and measurement needs.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3426 $52.0278
7+ $16.2238 $113.5666
10+ $15.6643 $156.6430
14+ $14.5455 $203.6370
18+ $13.9860 $251.7480
23+ $13.4266 $308.8118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,344 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess