EN
  • EN
  • DE

ST03D-200 7000

Part No ST03D-200 7000
Manufacturer Shindengen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838891-ST03D-200 7000
Ultra Librarian 3D Model Ultra Librarian ST03D-200 7000 CAD Model

Description

The ST03D-200 7000 is a Triac manufactured by Shindengen Electric Manufacturing Co., Ltd. Triacs are three-terminal AC switches that control current flow in AC circuits. They are commonly used in applications like light dimmers, motor speed controllers, and AC power control circuits. This particular Triac is designed for applications requiring reliable switching of AC loads.

Applications

  • Light dimmers
  • Motor speed controllers
  • AC power control circuits
  • Solid-state relays
  • Temperature controllers

Features

  • Triac: Controls AC current flow in both directions.
  • High Surge Current Capability: Handles momentary high current surges.
  • High Blocking Voltage: Withstands high voltage levels in the off-state.
  • Isolated Mounting Base: Simplifies thermal management and provides electrical isolation.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Reliable switching of AC loads.
  • Protection against current surges.
  • Safe operation with high voltage levels.
  • Easy integration with heat sinks for thermal management.
  • Environmentally compliant for sustainable designs.

Technical Specifications

The ST03D-200 7000 has a repetitive peak off-state voltage (VDRM) and a rated RMS on-state current (IT(RMS)). It features a gate trigger current (IGT) and a holding current (IH). Detailed electrical characteristics, thermal resistance, and mounting instructions are available in the manufacturer's datasheet. Consult the datasheet for specific operating conditions and application guidelines.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess