EN
  • EN
  • DE

AD8353-EVALZ

Part No AD8353-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description BOARD EVAL FOR AD8353ACP / AD8353 series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 1MHz ~ 2.7GHz
For Use With/Related Products AD8353
Supplied Contents Board(s)
Base Product Number AD8353
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.8000
Other Names AD8353-EVAL-ND,AD8353-EVAL,-2735-AD8353-EVALZ
Standard Package 1
Win Source Part Number 1043190-AD8353-EVALZ
Ultra Librarian 3D Model Ultra Librarian AD8353-EVALZ CAD Model

Description

AD8353-EVALZ Evaluation Board by Analog Devices Inc.

The AD8353-EVALZ from Analog Devices Inc. is a fully populated, four-layer, FR4-based evaluation board designed for the AD8353, a fixed gain, high-performance, broadband, linear amplifier. This evaluation platform is specifically tailored to assist in the efficient and thorough examination of the AD8353's features across its operational range, making it an invaluable tool for engineers and developers in the RF and high-speed signal processing domains.

The AD8353 amplifier itself boasts a fixed gain of 20 dB, a broad frequency range from 50 MHz to 2.7 GHz, and a linear operation that supports a wide variety of applications, including IF and RF amplification in wireless communication systems, broadband cable applications, and more. Its exceptional linearity and low distortion are critical for maintaining signal fidelity in complex systems.

Key features of the AD8353-EVALZ evaluation board include:

  • Easy access to all critical pins of the AD8353 amplifier for simplified testing and measurement.
  • 50 Ω SMA connectors for input and output, ensuring compatibility with standard test equipment.
  • A well-documented layout that adheres to best practices for RF design, minimizing external influence on the device's performance.
  • Provision for different supply voltage options, allowing users to test the AD8353 under various operating conditions.
  • Compact and durable construction, making it suitable for both laboratory and field testing.

The evaluation board is also accompanied by comprehensive documentation that includes a detailed user guide, schematic diagrams, bill of materials, and PCB layout files. These resources are designed to speed up the development process and help users leverage the full potential of the AD8353 amplifier in their specific applications.

Whether you're working on high-speed data acquisition, direct conversion receivers, or any other system requiring a high-performance fixed gain amplifier, the AD8353-EVALZ evaluation board is an essential asset for validating and showcasing the capabilities of the AD8353 in real-world scenarios.

For further information, technical support, and ordering details, please visit the Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess