EN
  • EN
  • DE
  • IT

AD8351SCPZ-EP-R7

Part No AD8351SCPZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2.2GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC - 2.2GHz 16-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name AD8351
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8351SCPZ-EP-R7-ND, AD8351SCPZ-EP-R7CT, AD8351SCPZ-EP-R7DKR, AD8351SCPZ-EP-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859738-AD8351SCPZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian AD8351SCPZ-EP-R7 CAD Model

Description

AD8351SCPZ-EP-R7: High-Performance Gain Block from Analog Devices Inc.

The AD8351SCPZ-EP-R7 is a robust and high-quality gain block amplifier designed by Analog Devices Inc., one of the leading companies in the semiconductor industry. This product is part of their enhanced product (EP) portfolio, which is tailored to meet the demanding requirements of high-reliability applications. The AD8351SCPZ-EP-R7 is specifically crafted to deliver excellent performance in a wide range of conditions, making it an ideal choice for mission-critical systems.

This gain block amplifier boasts a fixed 20 dB gain and operates over a broad frequency range, making it suitable for a variety of RF and IF applications. The device is designed to work efficiently from DC to 2.7 GHz, providing a stable and consistent gain across this range. The AD8351SCPZ-EP-R7 comes in a compact LFCSP (lead-frame chip-scale package) that is both space-saving and offers excellent thermal performance.

One of the key features of the AD8351SCPZ-EP-R7 is its ability to operate over a wide temperature range, ensuring reliability and stability in extreme environments. This makes it a perfect fit for military, aerospace, and industrial applications where temperature variations can be significant. Furthermore, the device is characterized for enhanced product change notification (PCN) standards and has a controlled baseline with one assembly/test site. It also benefits from a 42-months minimum availability period for product change and a 15-year product life cycle, providing long-term support for projects with extended timelines.

The AD8351SCPZ-EP-R7 also includes advanced features such as a differential input and output, which allows for easy integration into different system architectures. Additionally, it has excellent input and output return losses, low noise figure, and low distortion, which contribute to a clean and high-quality signal amplification.

Analog Devices Inc. has a reputation for producing reliable and high-performance components, and the AD8351SCPZ-EP-R7 is no exception. It represents a blend of cutting-edge technology, reliability, and performance that is crucial for high-stakes applications. Whether used in communication systems, radar, test equipment, or other sensitive electronics, this gain block amplifier is engineered to deliver consistent and dependable results.

For detailed specifications and application support, customers can access comprehensive documentation and resources provided by Analog Devices Inc., ensuring that integrating the AD8351SCPZ-EP-R7 into your design is as seamless as possible.

You May Also Be Interested in

Mini-Circuits
IC RF AMP BLUETOOTH 50MHZ-3GHZ
Need more? Email Us
Broadcom Limited
ONE MID HIGH BAND PAMID 7.4X9.48 / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $558.3159
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $121.3895
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $37.3384
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 6DFN
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $212.5626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2751 $54.8253
7+ $14.9950 $104.9650
11+ $14.5264 $159.7904
15+ $14.0578 $210.8670
19+ $13.5892 $258.1948
25+ $12.1834 $304.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,242 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess