EN
  • EN
  • DE

AD8347ARUZ-REEL7

Part No AD8347ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUADRATURE DEMOD 28-TSSOP TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 800MHz to 2.7GHz
RF Frequency 800MHz to 2.7GHz
P1dB -30dBm
Gain 39.5dB
Noise Figure 11dB
Operating Supply Current 80mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 28-TSSOP
Win Source Part Number 008439-AD8347ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8347ARUZ-REEL7 CAD Model

Description

The AD8347ARUZ-REEL7 is a state-of-the-art RF quadrature demodulator from Analog Devices Inc., designed to offer exceptional performance in a wide range of wireless communication applications. This advanced component is suitable for systems such as broadband wireless access, WLAN, ISM bands, and mobile communication base stations, where high linearity and a broad dynamic range are essential.

Key Features

  • Frequency Range: The device operates over a broad frequency range from 800MHz to 2.7GHz, making it versatile for various RF applications.
  • Integration: It integrates a mixer, local oscillator (LO) buffer, linear RMS power detector, and voltage variable attenuator, which simplifies the RF front-end design.
  • High Linearity: The AD8347ARUZ-REEL7 boasts high IIP3 performance, ensuring excellent linearity in complex signal environments.
  • Low Noise Figure: With a low noise figure, this demodulator provides cleaner signal conversion, which is critical for high-performance receivers.
  • Programmable: The built-in programmable baseband filters allow for flexibility in bandwidth selection, accommodating various communication standards.

Product Specifications

Parameter Value
Part Number AD8347ARUZ-REEL7
Manufacturer Analog Devices Inc.
Package / Case TSSOP-16
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C

Applications

The AD8347ARUZ-REEL7 is ideal for a range of applications, including:

  • Wireless Communication Systems
  • Base Stations for Mobile Networks
  • Point-to-Point Microwave Links
  • Software Defined Radios (SDR)
  • RFID Readers

With its robust design and high-performance characteristics, the AD8347ARUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the capabilities of their RF systems with a reliable and efficient demodulation solution.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8641 $53.1846
14+ $7.2732 $101.8248
22+ $7.0459 $155.0098
30+ $6.8186 $204.5580
38+ $6.5913 $250.4694
51+ $5.9094 $301.3794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess