The AD8347ARU is a state-of-the-art down-converting quadrature demodulator designed by Analog Devices Inc., a leader in high-performance analog technology. This device is tailored for modern communication systems and is a perfect fit for applications such as 3G and 4G base stations, wireless LANs, and software-defined radios. The AD8347ARU offers a broad frequency range and integrates a mixer, local oscillator (LO), and voltage variable attenuators on a single chip, thereby providing a compact and efficient solution for RF to baseband demodulation.
Key Features
- Frequency Range: The AD8347ARU operates over a wide frequency range, making it versatile for various RF applications.
- Integration: This demodulator integrates several components into one package, which helps in reducing the board space and simplifying the design process.
- Performance: Known for its high linearity and low noise figure, the AD8347ARU ensures excellent dynamic range and signal fidelity.
- Adjustable Gain: It features a programmable gain setting that allows users to optimize the performance for their specific application.
Applications
The AD8347ARU is ideally suited for a variety of RF applications, including:
- 3G/4G Cellular Base Stations
- Wireless LANs
- Software-Defined Radios
- Point to Point Communication Systems
Product Specifications
Parameter
Value
Package / Case
TSSOP-28
Operating Temperature
-40°C to +85°C
Supply Voltage
4.75 V to 5.25 V
IF Frequency Range
800 MHz to 2.7 GHz
Ordering Information
The AD8347ARU is available in a TSSOP-28 package and is specified over the industrial temperature range of -40°C to +85°C. For ordering and detailed technical specifications, visit the Analog Devices Inc. website or contact an authorized distributor.