EN
  • EN
  • DE
  • IT

AD8337BCPZ-WP

Part No AD8337BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 8LFCSP / Variable Gain Amplifier IC Signal Processing 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series X-AMP®
Package Tray
Product Status Active
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number AD8337
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 427928-AD8337BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8337BCPZ-WP CAD Model

Description

AD8337BCPZ-WP - General Purpose, Low Noise, Single-Supply Variable Gain Amplifier (VGA)

The AD8337BCPZ-WP is a versatile, low noise, single-supply variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered to provide flexible gain control and excellent dynamic performance in a wide range of applications, including medical ultrasound, radar systems, and communication infrastructure.

Key Features:

  • Single-Supply Operation: Operating from a single 5 V supply, the AD8337BCPZ-WP simplifies power management in complex systems and is ideal for portable and battery-operated equipment.
  • Wide Bandwidth: With a bandwidth of 18 MHz at -3 dB, this VGA can handle a variety of signal frequencies, making it a versatile choice for diverse applications.
  • Low Noise Performance: The device boasts a low noise figure, ensuring that signal integrity is maintained even with significant amplification.
  • Linear-in-dB Gain Control: The AD8337BCPZ-WP features a linear-in-dB scaling with a 20 mV/dB gain control interface which allows for precise and easy gain adjustments.
  • Robust Temperature Range: This VGA operates effectively across a wide temperature range, making it suitable for harsh environments.

Applications:

  • Medical Ultrasound and Diagnostic Imaging
  • IF and Baseband Gain Control
  • Radar and Sonar Systems
  • Communication Infrastructure
  • General Purpose Automatic Gain Control (AGC) Circuits

The AD8337BCPZ-WP comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for efficient space utilization on printed circuit boards. Its waterproof design ensures reliable performance in moisture-prone environments, making it an excellent choice for outdoor or marine applications.

With its combination of high performance, ease of use, and versatility, the AD8337BCPZ-WP from Analog Devices Inc. stands out as an exceptional solution for designers seeking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess