EN
  • EN
  • DE

AD8313ARMZ

Part No AD8313ARMZ
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC LOGARTIHMIC AMP 70DB 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency 100MHz to 2.5GHz
RF Type RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN
Input Range -65dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 13.7mA
Case / Package 8-MSOP
Win Source Part Number 008420-AD8313ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8313ARMZ CAD Model

Description

AD8313ARMZ RF Detector by Analog Devices Inc.

The AD8313ARMZ is a state-of-the-art RF (radio frequency) detector from the renowned manufacturer Analog Devices Inc. Designed for the 0.1 GHz to 2.5 GHz frequency range, this product is a complete, demodulating logarithmic amplifier with a high level of accuracy and a dynamic range of 70 dB. It is presented in a compact MSOP-8 (Mini Small Outline Package) that offers a space-saving solution for a variety of applications.

At the heart of the AD8313ARMZ is a cascade of amplifier/limiter cells, each of which provides a small detection voltage proportional to the logarithm of its input voltage. This innovative design allows the device to maintain a precise logarithmic conformance over a wide dynamic range. Its temperature stability and high accuracy make it an ideal choice for precision RF power measurement and control systems in wireless infrastructure, radar systems, and other RF communication applications.

The device operates from a single 2.7 V to 5.5 V supply, with a typical current consumption of only 6 mA, which is beneficial for power-sensitive designs. The AD8313ARMZ also features a fast response time, with a typical output rise time of just 10 ns for a 10 dB power step, ensuring rapid performance in demanding environments.

Additional features of the AD8313ARMZ include a low power shutdown mode, which reduces the supply current to less than 0.2 µA, thereby extending the battery life in portable applications. The logarithmic amplifier provides a proportional voltage output with a slope of typically -25 mV/dB, and it has an intercept of -84 dBm using a 50 Ω source impedance.

For designers and engineers looking for a reliable RF detection solution, the AD8313ARMZ offers a combination of performance, compactness, and ease of use. Its robust construction and high-level integration make it a versatile component for a wide range of RF monitoring and signal processing tasks.

With Analog Devices Inc.'s reputation for high-quality components, the AD8313ARMZ RF detector stands out as a superior choice for applications requiring precise and reliable RF power detection.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8012 $52.8072
14+ $7.2215 $101.1010
22+ $6.9958 $153.9076
30+ $6.7702 $203.1060
39+ $6.5445 $255.2355
52+ $5.8675 $305.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess