EN
  • EN
  • DE

AD8312ACBZ-P7

Part No AD8312ACBZ-P7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECTOR RF LOGIC 6-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50MHz to 3.5GHz
RF Type Cellular, GSM, CDMA, W-CDMA
Input Range -45dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.7mA
Case / Package 6-WLCSP (1.45x0.95)
Win Source Part Number 083483-AD8312ACBZ-P7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8312
Introduction Date November 10, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8312ACBZ-P7 CAD Model

Description

Analog Devices Inc. AD8312ACBZ-P7: RF Detector with Logarithmic Response

The AD8312ACBZ-P7 is a high-performance RF (Radio Frequency) detector from Analog Devices Inc., designed for accurate measurement of signal power and strength across a wide range of frequencies. This sophisticated component is well-suited for applications such as power measurement and control in cellular base stations, transmitter antenna power monitoring, and RF instrumentation.

Key Features

  • Frequency Range: The AD8312ACBZ-P7 operates over a 0.1 MHz to 2.5 GHz frequency range, making it versatile for various RF applications.
  • Dynamic Range: This device offers an impressive dynamic range of 65 dB, ensuring reliable performance across different signal strengths.
  • Logarithmic Response: It provides a logarithmic response, with the output voltage linearly proportional to the logarithm of the input signal amplitude, which simplifies the RF signal measurement process.
  • Temperature Stability: The AD8312ACBZ-P7 maintains consistent performance across a temperature range of -40°C to +85°C, making it reliable in varied environmental conditions.
  • Fast Response Time: With a fast response time, this RF detector is capable of handling rapid signal fluctuations, which is crucial for real-time monitoring and control.
  • Low Power Consumption: Designed for efficiency, it operates with a single 2.7 V to 5.5 V supply and has low power consumption, which is ideal for battery-powered devices.

Package and Quality

The AD8312ACBZ-P7 is available in a compact, 6-lead SC-70 package, which is suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to high-quality components, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance.

Applications

With its wide frequency range and accurate power detection capabilities, the AD8312ACBZ-P7 is an excellent choice for various applications, including:

  • RF power monitoring in wireless base stations
  • Transmitter antenna power controls
  • Logarithmic amplifiers for signal processing
  • Received signal strength indicators (RSSI) for wireless communication systems

Overall, the AD8312ACBZ-P7 from Analog Devices Inc. is a robust and reliable solution for RF power measurement, offering precision, efficiency, and versatility for engineers and designers in the field of wireless communications and signal processing.

You May Also Be Interested in

Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess