EN
  • EN
  • DE

CS42426-CQZR

Part No CS42426-CQZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC 6CH 114DB 192KHZ 64LQFP / 114 dB, 192 kHz 6-Ch Codec with PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 114 / 114
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.13V ~ 5.25V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Part Number Series CS42426
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809265-CS42426-CQZR
Ultra Librarian 3D Model Ultra Librarian CS42426-CQZR CAD Model

Description

The CS42426-CQZR is an obsolete (end of life) electronic component manufactured by Cirrus Logic Inc.

  • Package / Case: 64-LQFP
  • Mounting Type: SMD
  • Function: General Purpose
  • Data Interface: Serial
  • Voltage - Supply, Analog: 4.75V ~ 5.25V
  • Voltage - Supply, Digital: 3.13V ~ 5.25V
  • Resolution (Bits): 24 b
  • Number of ADCs/DACs: 2/6
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 3 (168 hours)
  • Part Number Series: CS42426

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $31.7218
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $16.3637
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1571 $60.9426
14+ $8.3340 $116.6760
22+ $8.0737 $177.6214
30+ $7.8133 $234.3990
39+ $7.5528 $294.5592
52+ $6.7715 $352.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess