EN
  • EN
  • DE

DS92LV2422SQ/NOPB

Part No DS92LV2422SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 24BIT 60WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 2.1Gbps
Input Type Channel Link II (CML)
Output Type Channel Link II (LVCMOS)
Number of Inputs 1
Number of Outputs 24
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-WQFN (9x9)
Base Product Number DS92LV2422
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587050-DS92LV2422SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV2422SQ/NOPB CAD Model

Description

The DS92LV2422SQ/NOPB is a sophisticated, high-performance serializer and deserializer (SerDes) component from Texas Instruments, designed to transmit and receive serialized data over a differential line. This device is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to handle high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • Interface Type: The DS92LV2422SQ/NOPB employs a LVDS interface, which is renowned for its ability to operate at high speeds while minimizing voltage swings and thus power consumption.
  • Data Rate: This component supports a substantial data rate, making it suitable for applications requiring fast data transfer, such as high-definition video and high-speed data acquisition systems.
  • Power Supply: The device operates on a single power supply, simplifying the power design of the system it is integrated into.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Integration: The DS92LV2422SQ/NOPB comes in a compact package, making it an excellent choice for space-constrained applications.
  • No Phase-Locked Loop (PLL): The absence of a PLL in this device reduces system complexity and potential points of failure, resulting in a more robust design.

Applications

The DS92LV2422SQ/NOPB is versatile and can be used in various high-speed communication applications. Some common use cases include:

  • High-resolution video transmission for industrial and automotive applications.
  • Data communication links in telecommunications and networking equipment.
  • High-speed data acquisition systems in scientific and medical instrumentation.
  • Backplane data transmission in computing and storage systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS92LV2422SQ/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1089 $60.4356
9+ $12.3971 $111.5739
13+ $12.0097 $156.1261
18+ $11.6223 $209.2014
23+ $11.2349 $258.4027
30+ $10.0726 $302.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess