EN
  • EN
  • DE

MC9S12Q128MFUE16

Part No MC9S12Q128MFUE16
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1201+Rohs
Reference case QFP80
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 747356-MC9S12Q128MFUE16 QFP80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12Q128MFUE16 CAD Model

Description

The MC9S12Q128MFUE16 is a 16-bit microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). It is based on the enhanced S12 core and features 128 KB of Flash memory, 8 KB of RAM, and a variety of peripherals. This microcontroller is commonly used in automotive, industrial, and consumer applications where real-time control and communication are required.

Applications:

  • Automotive control systems (e.g., body control, engine management)
  • Industrial automation
  • Motor control
  • Medical devices
  • Consumer electronics
  • Security systems

Features:

  • 16-bit S12 core
  • 128 KB Flash memory
  • 8 KB RAM
  • Clock frequency: 16 MHz
  • Multiple communication interfaces: CAN, SCI, SPI, I2C
  • Analog-to-digital converter (ADC)
  • Pulse-width modulation (PWM) channels
  • Timers
  • Digital I/O pins
  • Operating voltage: 5V

Benefits:

  • High performance: 16-bit core and high clock frequency enable fast processing.
  • Large memory capacity: Provides ample space for code and data storage.
  • Versatile communication interfaces: Supports various communication protocols.
  • Integrated peripherals: Reduces the need for external components.
  • Robust design: Suitable for harsh environments.

The MC9S12Q128MFUE16 microcontroller includes a variety of communication interfaces, including a Controller Area Network (CAN) module for automotive communication, a Serial Communication Interface (SCI) for asynchronous communication, a Serial Peripheral Interface (SPI) for synchronous communication, and an Inter-Integrated Circuit (I2C) interface for two-wire communication. The integrated ADC allows for converting analog signals to digital values, enabling the microcontroller to interface with sensors and other analog devices. The PWM channels can be used to control motors, lighting, and other actuators.

This microcontroller provides a comprehensive solution for a wide range of embedded control applications. Its high performance, large memory capacity, and versatile communication interfaces make it a popular choice for engineers developing complex electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6131 $73.8393
6+ $20.1952 $121.1712
9+ $19.5634 $176.0706
13+ $18.9328 $246.1264
16+ $18.3021 $292.8336
22+ $16.4079 $360.9738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess