EN
  • EN
  • DE

AD8309ARU-REEL7

Part No AD8309ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC AMPLIFIER 16TSSOP / Logarithmic Amplifier IC Receiver Signal Strength Indication (RSSI) 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD8309
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 427914-AD8309ARU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8309ARU-REEL7 CAD Model

Description

The AD8309ARU-REEL7 is a precision logarithmic amplifier designed and manufactured by Analog Devices Inc., known for its high-performance signal processing capabilities. This device offers a dynamic range of 100 dB, making it an exceptional choice for applications requiring precise log amplification, such as signal strength detection, power measurement, and various types of signal conditioning.

Key Features:

  • Dynamic Range: The AD8309ARU-REEL7 boasts an impressive dynamic range of 100 dB, to accurately process signals with wide amplitude variations.
  • Frequency Range: This logarithmic amplifier operates effectively over a broad frequency range from low MHz to 500 MHz, catering to a diverse set of RF and IF applications.
  • High Accuracy: It delivers a highly accurate logarithmic slope of 25 mV/dB and an intercept of -84 dBm, ensuring reliable and precise measurements.
  • Multiple Outputs: The device features both a demodulating logarithmic amplifier with low-pass filter and a detection amplifier, providing flexibility in output signal processing.
  • Supply Voltage: The AD8309ARU-REEL7 operates at a single supply voltage ranging from 3.0 V to 5.5 V, accommodating various system power requirements.
  • Package: It comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.

Applications:

The AD8309ARU-REEL7 is versatile and can be used in a variety of applications, including:

  • RF power measurement
  • Transmitter antenna power monitors
  • Receive signal strength indication (RSSI)
  • Logarithmic amplification for analog-to-digital conversion
  • True power detection

With its robust design and comprehensive features, the AD8309ARU-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to integrate a reliable logarithmic amplifier into their systems. Its compact packaging and wide operating range make it a highly adaptable component for both commercial and industrial applications.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6567 $61.3134
4+ $25.1543 $100.6172
7+ $24.3682 $170.5774
9+ $23.5821 $212.2389
11+ $22.7961 $250.7571
15+ $20.4378 $306.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess