EN
  • EN
  • DE

IDT5P49V5901A743NLGI8

Part No IDT5P49V5901A743NLGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN24
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 714460-IDT5P49V5901A743NLGI8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT5P49V5901A743NLGI8 CAD Model

Description

The IDT5P49V5901A743NLGI8 is a programmable clock generator from IDT (Integrated Device Technology), now Renesas Electronics. This device is designed to generate multiple clock frequencies from a single reference input, offering flexibility in system clocking architectures.

Applications:

  • Networking equipment (routers, switches)
  • Data centers
  • Industrial automation
  • Test and measurement equipment
  • Broadcast video systems

Features:

  • Programmable outputs: Generates multiple output clocks with independent frequencies and formats.
  • Low jitter: Provides clean clock signals with minimal jitter for high-performance applications.
  • Wide frequency range: Supports a wide range of output frequencies to accommodate diverse system requirements.
  • Flexible input clock options: Accepts various input clock formats, including crystal oscillators and reference clocks.
  • I2C interface: Allows for programming and configuration of the clock generator via an I2C serial interface.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified clock tree design: Reduces the number of discrete clock components required in a system.
  • Improved system performance: Provides clean and stable clock signals for optimal system performance.
  • Reduced BOM cost: Lowers the overall cost of the bill of materials by integrating multiple clock functions into a single device.
  • Faster time to market: Simplifies clock tree design and configuration, accelerating product development.
  • Increased system flexibility: Enables easy modification of clock frequencies to adapt to changing system requirements.

Additional Details:

The IDT5P49V5901A743NLGI8 typically requires an external crystal or oscillator for the reference input. It supports various output clock formats, such as LVPECL, LVDS, and HCSL. Configuration is usually done through an I2C interface, using dedicated software tools or libraries provided by Renesas. Datasheets contain detailed information about electrical characteristics, timing specifications, and pinout diagrams. Careful attention to power supply filtering and decoupling is essential for minimizing jitter and ensuring stable operation.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess