EN
  • EN
  • DE

2SK1530-Y

Part No 2SK1530-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description High-Power Amplifier Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127061-2SK1530-Y
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1530-Y CAD Model

Description

The 2SK1530-Y is a P-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for audio amplifier and general-purpose switching applications. The "-Y" likely denotes a specific grade or characteristic within the 2SK1530 series, such as a specific voltage rating or on-resistance range. The MOSFET's P-channel configuration makes it suitable for circuits where a high-side switch is required.

Applications:

  • Audio Amplifiers (especially high-end audio)
  • Analog Switches
  • DC-DC converters
  • Power Management Systems
  • General Purpose Switching

Features:

  • P-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.8 Ω (Typical)
  • High Input Impedance
  • Fast Switching Speed
  • High Power Dissipation Capability

Benefits:

  • High-fidelity audio amplification
  • Efficient power switching
  • Minimal signal distortion
  • Simple drive requirements

Additional Details:

Absolute Maximum Ratings:

  • Drain-Source Voltage (VDSS): -160 V
  • Gate-Source Voltage (VGSS): ±20 V
  • Drain Current (ID): -2 A
  • Channel Dissipation (PC): 30 W (Tc = 25°C)
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55°C to +150°C

Electrical Characteristics (at Ta=25°C):

  • Gate Threshold Voltage (Vth): -1.5 to -3.5 V (VDS = -10 V, ID = -1 mA)
  • Drain-Source On-Resistance (RDS(on)): 0.8 Ω (Typical) at VGS = -10 V, ID = -1 A
  • Forward Transfer Admittance (|Yfs|): 2.5 S (Typical) at VDS = -10 V, ID = -1 A
  • Input Capacitance (Ciss): 550 pF (Typical)
  • Output Capacitance (Coss): 60 pF (Typical)
  • Reverse Transfer Capacitance (Crss): 20 pF (Typical)

The 2SK1530-Y is typically supplied in a TO-220 package. For accurate specifications and design considerations, it is recommended to consult the official Toshiba datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess