EN
  • EN
  • DE

AD829JRZ-REEL7

Part No AD829JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Single High Speed Amplifier ±18V 8-Pin SOIC N T/R / IC VIDEO OPAMP LN HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 120MHz
Slew Rate 230 V/μs
Operating Supply Current 5.3mA
Channel Output Current 32mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008410-AD829JRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD829
Introduction Date April 10, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD829JRZ-REEL7 CAD Model

Description

Product Overview: AD829JRZ-REEL7 from Analog Devices Inc.

The AD829JRZ-REEL7 is a high-performance, low-noise operational amplifier from Analog Devices Inc., designed for use in a wide array of applications including professional video electronics, CCD imaging systems, and ultrasound equipment. This op-amp is well-suited for any application that requires high speed, low noise, and excellent dynamic performance.

Key Features

  • High Speed: With a bandwidth of 120 MHz at a gain of +1, the AD829JRZ-REEL7 is capable of handling fast signals, making it ideal for high-speed data acquisition systems and video processing.
  • Low Noise: The device boasts an exceptionally low noise figure, with a voltage noise of 2.9 nV/√Hz at 10 kHz, ensuring signal integrity in sensitive applications.
  • Low Distortion: Total harmonic distortion (THD) is minimized, which is critical for high-fidelity audio processing and other applications requiring clean amplification of signals.
  • High Output Current: The op-amp can deliver a high output current, making it suitable for driving heavy loads or buffering for ADCs.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from +5V to +15V, or dual supplies of ±2.5V to ±7.5V, providing flexibility in various circuit designs.

Applications

  • Video and audio processing equipment
  • Professional cameras and CCD imaging systems
  • Ultrasound and other medical imaging devices
  • Telecommunications
  • Active filters and signal conditioning
  • Buffering for analog-to-digital converters (ADCs)

The AD829JRZ-REEL7 comes in a compact SOIC package and is part of a tape and reel packaging, denoted by the "REEL7" suffix, which is suitable for automated assembly processes, making it a convenient choice for mass production. The reliability and performance of the AD829JRZ-REEL7 make it a go-to choice for engineers and designers looking for a high-quality operational amplifier that can meet the demands of advanced electronic systems.

With its combination of speed, low noise, and robustness, the AD829JRZ-REEL7 from Analog Devices Inc. is a versatile component that can enhance the performance of a wide range of products.

You May Also Be Interested in

Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess