EN
  • EN
  • DE

R125484000W

Part No R125484000W
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMA / 2 HOLE FLANGE PLUG RECEPTA / SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Features Extended Insulation
Housing Color Gold
Center Contact Material Brass
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2201-R125484000W,R125.484.000W
Standard Package 10
Win Source Part Number 1231779-R125484000W
Ultra Librarian 3D Model Ultra Librarian R125484000W CAD Model

Description

The Radiall USA, Inc. SMA Connector is a high-quality coaxial connector that is used in various applications.

  • Manufacturer: Radiall USA, Inc.
  • Features: extended insulation
  • Voltage Rating: 500 V
  • Connector Type: plug, male pin
  • Fastening Type: threaded
  • Connector Style: SMA
  • Impedance: 50Ohm
  • Housing Color: gold
  • Body Material: stainless steel
  • Mounting Feature: flange mounting
  • Center Contact Material: brass with a gold plating
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Frequency Range: up to 18 GHz
  • Temperature Range: from -65°C to 165°C
  • Supply and Demand: limited

You May Also Be Interested in

Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess