The AD828ARZ is a high-performance, dual video op-amp manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is designed specifically to address the demanding requirements of video processing applications and is well-suited for professional video electronics such as cameras, video switchers, and graphics equipment.
Key Features
- High Speed: With a bandwidth of 50 MHz at a gain of +2, the AD828ARZ is capable of handling high-speed signals, making it ideal for video and other high-frequency applications.
- Low Distortion: The device offers exceptionally low distortion levels, ensuring a clear and accurate signal transmission, which is critical for high-quality video performance.
- High Output Current: The op-amp can deliver an output current of ±50 mA, suitable for driving a wide range of loads, including cables and other high-capacitance loads.
- Flexible Power Supply: It operates with a dual power supply ranging from ±2.5 V to ±6 V, or a single supply from 5 V to 12 V, providing versatility in various circuit designs.
- Low Power Consumption: The AD828ARZ offers low power consumption, making it an efficient choice for portable and battery-powered applications.
Applications
- Professional Video Electronics
- RGB Preamps and Cable Drivers
- Video Switchers and Routers
- Test and Measurement Equipment
- Graphics and Imaging Equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Slew Rate |
600 V/µs |
| Gain Bandwidth Product |
50 MHz |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
SOIC-8 |
The AD828ARZ, with its robust feature set, is an excellent choice for designers looking for a high-quality op-amp that can deliver superior video performance. Analog Devices Inc. ensures that this product meets the highest standards, providing reliability and excellence in a wide array of applications.