EN
  • EN
  • DE
Part No 3011
Catalog Racks
Description IP55 ABS Junction Box 7 Cones
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Win Source Part Number 1536799-3011
Supply and Demand Status Shortage
Package Bulk
Ratings IP55
Features Cover Screws, Lift Off Cover
Color Gray
Material ABS
Design Cover Included, Lid
Area (L x W) 15.5in² (100cm²)
Height 2.170" (55.12mm)
Size / Dimension 3.935" L x 3.935" W (99.95mm x 99.95mm)
Container Type Junction Box
Series *
Ultra Librarian 3D Model Ultra Librarian 3011 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us
New Age Enclosures
BOX ABS BLACK 3.6\
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 20.000" W x 30.000" H (254.00mm x 508.00mm x 762.00mm) Gray
Need more? Email Us
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK / Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000" L x 8.500" W x 1.750" H (203.20mm x 215.90mm x 44.45mm) Black
Lowest to $120.0187
Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
Bud Industries
ADD-A-RACK ECONOMIZER VENTED / Metal, Steel Add-A-Rack Cabinet Enclosed, Back 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 19.685" L x 62.992" W x 78.937" H (500.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess