EN
  • EN
  • DE

AD8213WYRMZ-R7

Part No AD8213WYRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT MONITOR 0.25% 10MSOP / Current Monitor Regulator High/Low-Side 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.25%
Voltage - Input -2V ~ 65V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number AD8213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8213WYRMZ-R7TR,AD8213WYRMZ-R7CT,AD8213WYRMZ-R7-ND,ANAANAAD8213WYRMZ-R7,2156-AD8213WYRMZ-R7,AD8213WYRMZ-R7DKR
Standard Package 1,000
Win Source Part Number 1207510-AD8213WYRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8213WYRMZ-R7 CAD Model

Description

Analog Devices Inc. AD8213WYRMZ-R7 High Voltage, High-Speed Current Shunt Monitor

The AD8213WYRMZ-R7 is a precision electrical component engineered by Analog Devices Inc., a leader in the semiconductor industry. This high-voltage, high-speed current shunt monitor is designed to accurately measure current across a shunt resistor in a variety of applications, ranging from industrial to automotive systems. With its wide input common-mode voltage range, the AD8213 is ideal for directly monitoring currents in high-voltage systems.

This current shunt monitor operates over a common-mode voltage range of -2 V to +65 V when powered by a 5 V supply, and it can handle high-side currents and differential voltages up to 500 mV. The device is characterized by its precision, with a maximum input offset voltage of just 250 µV, ensuring accurate current measurement across the shunt resistor.

One of the standout features of the AD8213WYRMZ-R7 is its high-speed operation. The device boasts a response time of less than 2 µs, making it suitable for fast-switching applications where quick current monitoring is crucial. Additionally, the AD8213 provides an output voltage that is proportional to the voltage across the shunt resistor, which can be easily interfaced with analog-to-digital converters (ADCs) or other monitoring circuits.

The AD8213WYRMZ-R7 comes in a compact MSOP-8 package, which is RoHS compliant and suitable for surface mount technology (SMT), making it an excellent choice for space-constrained applications. The device also features a wide operating temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

For designers and engineers looking to integrate current measurement into their systems, the AD8213WYRMZ-R7 offers a robust and precise solution. With its high accuracy, fast response time, and ability to handle high voltages, it is an invaluable component for power management, overcurrent protection, and battery management systems in automotive, industrial, and communication applications.

As with all Analog Devices products, the AD8213WYRMZ-R7 is supported by comprehensive technical documentation and the company's expert support team, ensuring seamless integration into your next project.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess