EN
  • EN
  • DE

AD8187ARUZ-RELL

Part No AD8187ARUZ-RELL
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSSOP24
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758286-AD8187ARUZ-RELL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8187ARUZ-RELL CAD Model

Description

Analog Devices AD8187ARUZ-RELL High-Speed Multiplexer

The AD8187ARUZ-RELL is a state-of-the-art high-speed multiplexer brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This particular product is designed to meet the rigorous demands of high-performance video and data routing applications.

The AD8187ARUZ-RELL boasts an impressive bandwidth that exceeds 400 MHz, ensuring that it can handle the high data rates required by today’s video and graphics interfaces. This makes it an ideal solution for advanced video systems, multimedia setups, conference rooms, and broadcasting environments where seamless switching and routing of signals are critical.

One of the key features of this multiplexer is its single-supply operation, ranging from 4.5 V to 5.5 V. This simplifies the power design for system architects, allowing for ease of integration into a wide array of applications. Additionally, the device supports a switching rate that is fast enough to maintain video integrity and reduce switching artifacts, which is essential for maintaining a high-quality visual experience.

The AD8187ARUZ-RELL comes in a robust TSSOP (Thin Shrink Small Outline Package) form factor, encapsulated within a 28-pin package. This compact design ensures a minimal footprint on system boards, which is particularly beneficial for space-constrained applications. Moreover, the device is characterized for operation from -40°C to +85°C, which guarantees reliable performance across a wide temperature range, catering to industrial and outdoor applications where temperatures can vary significantly.

With its low crosstalk and high off-isolation, the AD8187ARUZ-RELL maintains signal integrity by minimizing interference between channels. This is crucial when dealing with multiple video sources and destinations, as it ensures that the selected signal is transmitted without degradation from other channels.

In summary, the AD8187ARUZ-RELL from Analog Devices Inc. is a versatile and high-performing multiplexer that is well-suited for any application requiring the high-speed and precise routing of video and data signals. Its robust design, combined with exceptional performance specifications, makes it a top choice for designers looking to create systems with high reliability and superior signal quality.

For more detailed specifications and application notes, system designers and engineers are encouraged to consult the datasheet and technical resources available on the Analog Devices website.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2392 $56.1960
11+ $9.2220 $101.4420
17+ $8.9338 $151.8746
24+ $8.6456 $207.4944
30+ $8.3574 $250.7220
41+ $7.4928 $307.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess