The AD8184AR from Analog Devices Inc. is a high-performance video multiplexer that stands out for its exceptional speed and signal clarity. This device is designed to cater to the demanding requirements of video and high-speed data transmission applications.
Key Features:
- High Switching Speed: The AD8184AR boasts a fast switching speed of 250 MHz, ensuring minimal lag and high data throughput, which is essential for video and other high-speed data applications.
- Triple 4:1 Mux: It features a triple 4:1 multiplexer configuration, allowing users to select between four different input signals for each of the three output channels, thereby providing flexibility in signal routing.
- Low Crosstalk: With low crosstalk of -83 dB at 5 MHz, the AD8184AR minimizes signal interference between channels, which is crucial for maintaining signal integrity in complex systems.
- Single Supply Operation: The device operates on a single 5 V power supply, simplifying power management and system design.
- High Off Isolation: Featuring high off isolation of -80 dB at 5 MHz, the AD8184AR ensures that signals are well-contained when switched off, preventing leakage into other channels.
Applications:
The AD8184AR is suitable for a wide range of applications, including:
- High-resolution video switching and routing
- Professional video editing and broadcasting equipment
- RGB signal switching
- High-speed data acquisition systems
- Medical imaging equipment
Technical Specifications:
- Part Number: AD8184AR
- Manufacturer: Analog Devices Inc.
- Package Type: 16-Lead SOIC (R)
- Operating Temperature Range: -40°C to +85°C
With its robust design and advanced features, the AD8184AR is an excellent choice for engineers and designers looking to enhance their video and data transmission systems with a reliable and efficient multiplexing solution.