EN
  • EN
  • DE

AD8182ARZ

Part No AD8182ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 2X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 2
Dual Supply Voltage(V±) ±4 V to 6 V
-3db Bandwidth 780MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 008370-AD8182ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8182ARZ CAD Model

Description

AD8182ARZ High-Speed Video Multiplexer by Analog Devices Inc.

The AD8182ARZ is a high-performance, high-speed video multiplexer from the renowned manufacturer Analog Devices Inc. Designed with cutting-edge technology, this device is a perfect solution for applications that require rapid and efficient switching between multiple video sources. The AD8182ARZ is part of a broader family of video multiplexers that are known for their reliability, durability, and precision.

With a wide bandwidth of 700 MHz, the AD8182ARZ ensures that video signals are transmitted with minimal loss of fidelity, making it an ideal choice for high-definition video systems. This multiplexer can handle 2:1 multiplexing with three channels, giving users the flexibility to switch between multiple video inputs seamlessly. Its high-speed performance is further characterized by its low switching times, which are typically around 5 ns, thus providing exceptional performance for video and other high-speed data applications.

The device comes in a compact 16-lead SOIC package, making it easy to integrate into various electronic systems without taking up excessive space. The AD8182ARZ operates with a single supply voltage ranging from +4.5 V to +5.5 V, which simplifies the power design for system architects. Additionally, it features low power consumption, which is a critical factor in portable and battery-powered applications.

Other notable features of the AD8182ARZ include its high off isolation of -83 dB at 5 MHz and crosstalk of -80 dB at 5 MHz, which contribute to its ability to deliver clean and uninterrupted signals. This is particularly important in environments where signal integrity can be compromised by noise and interference.

Applications for the AD8182ARZ are diverse and include video conferencing systems, security cameras, broadcast video switching, and any other systems that require the management of multiple video inputs. Its robust design and high-speed capabilities make it a go-to component for engineers and designers looking to create advanced video processing systems.

Overall, the AD8182ARZ by Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for professionals in the field of video signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5620 $59.0100
255+ $0.4612 $117.6060
390+ $0.4468 $174.2520
535+ $0.4324 $231.3340
695+ $0.4180 $290.5100
925+ $0.3747 $346.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess