EN
  • EN
  • DE

AD8142ACPZ-R7

Part No AD8142ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE DR 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Driver
Output Type Differential
Number of Circuits 3
-3db Bandwidth 285MHz
Slew Rate 1250 V/μs
Operating Supply Current 47mA
Supply Voltage - Operating 4.5 V to 5.5 V, ±2.25 V to 2.75 V
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 134782-AD8142ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8142ACPZ-R7 CAD Model

Description

Product Overview: AD8142ACPZ-R7 from Analog Devices Inc.

The AD8142ACPZ-R7 is a high-performance triple differential driver specifically designed by Analog Devices Inc. to cater to the demanding requirements of high-speed video and monitor applications. This integrated circuit is well-suited for driving VGA video signals over twisted pair cables or any medium that can benefit from differential signaling, providing enhanced signal integrity and noise immunity.

Key Features

  • High-Speed Performance: The AD8142ACPZ-R7 is optimized for fast signal propagation, ensuring minimal delay and high bandwidth necessary for driving high-resolution video signals.
  • Differential Signaling: Utilizing differential signaling technology, this driver is capable of reducing susceptibility to electromagnetic interference (EMI), a critical feature for maintaining signal fidelity in noisy environments.
  • Adjustable Output Range: The output voltage range is adjustable, providing flexibility in matching the signal levels required by various display systems and cable types.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power dissipation, making it an ideal choice for energy-sensitive applications.
  • Integrated Input Termination: The AD8142ACPZ-R7 features integrated input termination resistors, simplifying PCB layout and reducing external component count.

Applications

Primarily used in video signal transmission, the AD8142ACPZ-R7 is suitable for a range of applications, including:

  • Video distribution systems
  • Multimedia and digital signage
  • High-resolution VGA over CAT5/CAT6
  • Professional video editing and camera systems

Package and Quality

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) with the part number suffix 'R7' indicating the packaging reel size for ease of manufacturing integration. Analog Devices Inc. ensures that the AD8142ACPZ-R7 meets rigorous quality standards, providing reliable performance for critical video applications.

Conclusion

With its robust feature set and high-speed capabilities, the AD8142ACPZ-R7 from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to enhance video signal transmission in their projects. Its differential architecture, coupled with adjustable output and low power consumption, makes it a versatile and efficient solution for a wide array of video applications.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess