EN
  • EN
  • DE

EV_ICM-20602

Part No EV_ICM-20602
Manufacturer TDK InvenSense
Catalog Evaluation Boards - Sensors
Description ICM-20602 EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer TDK InvenSense
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C, SPI
Operating Supply Voltage 1.71 V ~ 3.45 V
Supplied Contents Board(s)
Utilized IC / Part ICM-20602
Win Source Part Number 776362-EV_ICM-20602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EV_ICM-20602 CAD Model

Description

The TDK InvenSense ICM-20602 is a development board that comes with a board, and it is compatible with both I2C and SPI interfaces. It operates at a supply voltage between 1.71V and 3.45V.

  • Accelerometer Sensing Range: ±2g, 4g, 8g, 16g
  • Gyroscope Sensing Range: ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
  • Sensors: 3-axis
  • Device Type: Embedded
  • Applications: Development Boards, Kits, and Programmers
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess