EN
  • EN
  • DE

AD813ARZ-14-REEL

Part No AD813ARZ-14-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Video Amp 3 Current Feedback 14-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name AD813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD813ARZ-14-REELTR, AD813ARZ-14-REELDKR, AD813ARZ-14-REEL-ND, AD813ARZ-14-REELCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909872-AD813ARZ-14-REEL
Ultra Librarian 3D Model Ultra Librarian AD813ARZ-14-REEL CAD Model

Description

Product Overview: AD813ARZ-14-REEL by Analog Devices Inc.

The AD813ARZ-14-REEL is a high-performance, single-supply, triple video amplifier that comes in a convenient reel packaging, making it an ideal choice for large scale manufacturing and automated assembly processes. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this amplifier integrates three individual video amplifiers on a single chip, offering a compact and efficient solution for video signal processing applications.

Key Features

  • Single Supply Operation: The AD813ARZ-14-REEL operates on a single supply voltage, simplifying power supply design and reducing component count.
  • High Output Current: This video amplifier can deliver a high output current, making it suitable for driving heavy loads such as cables or multiple video inputs.
  • Wide Bandwidth: It features a wide bandwidth that ensures video signals are amplified without significant loss of fidelity, maintaining the integrity of the video signal throughout the signal chain.
  • Low Power Consumption: Designed for efficiency, the AD813ARZ-14-REEL consumes low power, which is beneficial for portable and battery-powered applications.
  • High Slew Rate: The device's high slew rate allows for rapid changes in the output voltage, which is essential for maintaining sharp transitions in video signals.

Applications

The AD813ARZ-14-REEL is suitable for a variety of video applications, including:

  • Video switchers and routers
  • Cable driving
  • Video line driving
  • Broadcast equipment
  • Security and surveillance systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD813ARZ-14-REEL is no exception. It is designed to meet the stringent requirements of the video industry, ensuring long-term performance and stability in a wide range of operating conditions.

Packaging and Availability

The product comes packaged in a reel format (hence the 'REEL' suffix in the part number), which is optimized for automated pick-and-place machines used in high-volume production environments. This packaging format ensures that the product can be easily integrated into the manufacturing process, reducing downtime and increasing efficiency.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess