EN
  • EN
  • DE

AD8073JR-REEL

Part No AD8073JR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRIPLE 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 110808-AD8073JR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8073JR-REEL CAD Model

Description

Analog Devices Inc. AD8073JR-REEL Triple Video Amplifier

The AD8073JR-REEL from Analog Devices Inc. is a high-performance triple video amplifier designed to meet the demanding requirements of high-resolution video applications. This compact, integrated circuit provides three independent channels of buffering and amplification, making it an ideal solution for RGB video signal processing, video projectors, monitors, and any system requiring multiple high-speed amplifiers.

Key Features:

  • High Speed: The AD8073JR-REEL offers a high bandwidth of 250 MHz at a gain of +2, ensuring minimal signal distortion and excellent video performance.
  • Low Power Consumption: With a low power operation of just 15.5 mA max per amplifier, this device is suitable for power-sensitive applications.
  • High Output Current: It can deliver an output current of up to 60 mA, allowing it to drive heavy loads with ease.
  • Flexible Power Supply: The amplifier operates from a single +5 V to +12 V power supply or dual ±5 V power supplies, providing versatility in system design.
  • Excellent Video Specifications: It has low differential gain and phase error, which is critical for maintaining the integrity of the video signal.
  • Compact Packaging: The device comes in a 16-lead SOIC (Small Outline Integrated Circuit) package, making it space-efficient for high-density designs.

Applications:

  • High-resolution video graphics systems
  • Video amplifiers for broadcast equipment
  • Cable driving in video transmission systems
  • Professional video recording and playback equipment
  • Video projectors and monitors

The AD8073JR-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality, performance-driven components for the video and broadcast industry. With its high-speed operation, low power consumption, and ability to drive multiple video loads simultaneously, this triple video amplifier is an excellent choice for designers looking to enhance their video processing capabilities while maintaining signal fidelity and efficiency.

Whether you're developing a state-of-the-art video projection system or upgrading a broadcast video setup, the AD8073JR-REEL offers the reliability and performance expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0148 $60.2220
36+ $3.2941 $118.5876
55+ $3.1913 $175.5215
75+ $3.0885 $231.6375
97+ $2.9857 $289.6129
130+ $2.6761 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess