EN
  • EN
  • DE

2SK3272-01S-TE24R

Part No 2SK3272-01S-TE24R
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159901-2SK3272-01S-TE24R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3272-01S-TE24R CAD Model

Description

The 2SK3272-01S-TE24R MOSFET stands out as a versatile semiconductor device, engineered to excel in a range of demanding electronic applications. Its superior switching capabilities and compact form factor make it a popular option for numerous technology development projects. Below, we delve into its notable attributes, advantages, and application areas.

Features and Benefits:

  • Superior Switching Speed: Capable of handling rapid transition frequencies, ideal for high-speed circuits.
  • Lower Thermal Impedance: Facilitates better heat dissipation, ensuring prolonged component life.
  • Compact Design: The small footprint allows for integration into densely packed electronic layouts.
  • Consistency and Reliability: Guarantees reliable performance across a vast array of temperatures and conditions.
  • RoHS Compliance: Ensures the product is free from harmful materials, adhering to international safety standards.

Applications and Projects:

  • LED Lighting Systems: Plays a critical role in dimmable LED drivers, optimizing light output control.
  • Consumer Electronics: Core to the operation of tablets, smartphones, and other handheld devices.
  • Portable Power Applications: Used in power banks and portable chargers due to its efficient power management.
  • Computational Devices: Key component in computer and server power supplies, ensuring steady voltage regulation.
  • Automated Testing Equipment: Facilitates accuracy and efficiency in test machinery within electronics manufacturing.

Additional Details:

The 2SK3272-01S-TE24R serves as a definitive choice for applications demanding quick and precise electronic responses. Its robust construction and forward-thinking design principles cater to both immediate performance needs and forward-looking technological advancements. As technology evolves, the role of such components grows more crucial in leading the charge for devices that offer both high performance and an environmentally sustainable footprint. Opting for the 2SK3272-01S-TE24R means committing to a future where efficiency and progress go hand in hand.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess