EN
  • EN
  • DE

AD8062ARZ-REEL7

Part No AD8062ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172053-AD8062ARZ-REEL7
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8062ARZ-REEL7 CAD Model

Description

The AD8062ARZ-REEL7 is a high-performance, low-cost dual operational amplifier from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision electronic component is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications including communications, imaging, and medical devices.

Key Features

  • Wide Bandwidth: The AD8062ARZ-REEL7 boasts a wide bandwidth of 300 MHz, which allows it to handle high-speed signals with ease, making it suitable for video and high-frequency applications.
  • Low Distortion: With low harmonic distortion, this operational amplifier ensures clear and accurate signal amplification, critical for high-fidelity audio and precision instrumentation.
  • High Output Current: The device can deliver a high output current, which is beneficial when driving heavy loads or for applications that require high-power output stages.
  • Low Power Consumption: Despite its high-performance capabilities, the AD8062ARZ-REEL7 is designed to consume minimal power, contributing to energy-efficient designs and extending battery life in portable applications.
  • Single-Supply Operation: This amplifier can operate from a single power supply, simplifying power management in embedded systems.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages, from 5 V to 24 V, providing flexibility in various application designs.

Applications

  • Video and audio processing equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Active filters and buffers
  • Medical imaging devices

Product Details

The AD8062ARZ-REEL7 is available in a compact SOIC package, which is suitable for space-constrained applications. It is part of Analog Devices' REEL7 packaging, indicating that it is provided in a tape and reel format for automated assembly processes, enhancing manufacturing efficiency. The product features a wide operating temperature range, ensuring reliable performance in diverse environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8062ARZ-REEL7 is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and longevity in the field. By choosing this operational amplifier, designers can expect a robust and dependable component that meets their rigorous application demands.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1911 $51.0576
34+ $2.9853 $101.5002
53+ $2.8823 $152.7619
75+ $2.6765 $200.7375
98+ $2.5735 $252.2030
122+ $2.4706 $301.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess