EN
  • EN
  • DE

AD8222HBCPZ-R7

Part No AD8222HBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 2 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Instrumentation Amplifier Circuit -
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VQFN, CSP
Family Name AD8222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8222HBCPZ-R7CT, AD8222HBCPZ-R7DKR, AD8222HBCPZ-R7TR, AD8222HBCPZR7, AD8222HBCPZ-R7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909890-AD8222HBCPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8222HBCPZ-R7 CAD Model

Description

AD8222HBCPZ-R7: High-Performance Instrumentation Amplifier by Analog Devices Inc.

The AD8222HBCPZ-R7 is a state-of-the-art instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device is engineered to offer exceptional accuracy and ease of use in a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Dual-Channel Amplifier: The AD8222HBCPZ-R7 features two independent channels, allowing for simultaneous signal processing of two different sources, which is particularly beneficial for applications that require dual-sensor measurements.
  • High Performance: With its low noise, low input bias current, and low power consumption, the AD8222HBCPZ-R7 ensures high-quality signal amplification without significant signal degradation, making it ideal for precise measurements.
  • Wide Supply Range: The device operates on a wide supply voltage range from ±2.3 V to ±18 V, providing flexibility in various system designs and ensuring compatibility with a broad range of other electronic components.
  • High Common-Mode Rejection Ratio (CMRR): The AD8222HBCPZ-R7 boasts an excellent CMRR, which minimizes the effects of unwanted signals and noise that are common to both input leads, thus enhancing measurement accuracy.
  • Adjustable Gain: Gain can be easily set with a single external resistor, which allows for customization according to specific application requirements.
  • RoHS Compliant: In adherence to environmental standards, the AD8222HBCPZ-R7 is RoHS compliant, ensuring that it meets global regulations regarding hazardous substances.

Applications

The versatility of the AD8222HBCPZ-R7 makes it suitable for a variety of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls
  • Strain gages and pressure sensors
  • Thermocouple amplifiers
  • Precision data acquisition systems
  • Portable battery-powered devices

With its robust design, the AD8222HBCPZ-R7 is packaged in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), which allows for efficient space utilization in printed circuit board designs. The part number suffix "R7" indicates that the product is offered in a reel packaging, facilitating automated manufacturing processes.

For designers and engineers looking for a reliable and high-performing instrumentation amplifier, the AD8222HBCPZ-R7 from Analog Devices Inc. offers the perfect balance of performance, flexibility, and reliability to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8128 $74.4384
5+ $20.3592 $101.7960
8+ $19.7230 $157.7840
11+ $19.0868 $209.9548
14+ $18.4505 $258.3070
19+ $16.5419 $314.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess