EN
  • EN
  • DE

STI0,16(230/230)

Part No STI0,16(230/230)
Manufacturer Eaton Bussmann
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966508-STI0,16(230/230)
Categories OEM Parts( S )
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI0,16(230/230) CAD Model

Description

The STI0,16(230/230) is a miniature fuse manufactured by Eaton Bussmann. It is designed to protect electrical circuits and equipment from overcurrent and short-circuit conditions. This fuse is typically used in applications where space is limited and reliable circuit protection is required.

Applications:

  • Power Supplies: Protection of power supply circuits from overload conditions.
  • Lighting Systems: Safeguarding lighting circuits from short circuits and overcurrent.
  • Consumer Electronics: Protection of sensitive components in devices such as TVs, radios, and audio equipment.
  • Industrial Controls: Overcurrent protection in industrial automation equipment.
  • Telecommunications Equipment: Protection of telecom equipment from power surges and short circuits.

Features:

  • Miniature Size: Compact size allows for easy integration into space-constrained applications.
  • Fast Acting: Quickly interrupts the circuit in the event of an overcurrent or short circuit.
  • High Breaking Capacity: Capable of safely interrupting high fault currents.
  • Glass Tube Construction: Allows for visual inspection of the fuse element.
  • Axial Leads: Designed for through-hole mounting.
  • 230V AC Voltage Rating: Suitable for use in 230V AC circuits.

Benefits:

  • Enhanced Circuit Protection: Protects electrical circuits and equipment from damage due to overcurrent and short circuits.
  • Reduced Downtime: Prevents equipment failures caused by overcurrent events, minimizing downtime and maintenance costs.
  • Improved Safety: Enhances the safety of electrical systems by preventing fires and electrical hazards.
  • Compliance with Safety Standards: Meets industry safety standards for circuit protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electrical equipment from overcurrent conditions.

Additional Details:

The STI0,16(230/230) has a current rating of 0.16 Amperes. It is a fast-acting fuse, meaning it will quickly interrupt the circuit in the event of an overcurrent. The breaking capacity, which is the maximum current the fuse can safely interrupt, depends on the specific part number and should be verified with the manufacturer's datasheet. It is typically available in a glass tube package with axial leads for through-hole mounting. Ensure that the fuse is rated for the voltage and current of the circuit it is protecting. Datasheets are available from Eaton Bussmann with precise specifications.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess