EN
  • EN
  • DE

AD8051ARTZ-REEL7

Part No AD8051ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier R-R O/P ±6V/12V 5-Pin SOT-23 T/R / IC OPAMP VFB 110MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 1.8mV
Operating Supply Current 4.8mA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008326-AD8051ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8051
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8051ARTZ-REEL7 CAD Model

Description

AD8051ARTZ-REEL7 - High-Performance Voltage Feedback Amplifier

The AD8051ARTZ-REEL7 is a cutting-edge voltage feedback amplifier manufactured by Analog Devices Inc., renowned for its high-speed performance and low power consumption. This component is part of the AD8051 series, which is designed to meet the rigorous demands of modern electronic applications. The device is available in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Speed: The AD8051ARTZ-REEL7 boasts a high slew rate and fast settling time, making it well-suited for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the amplifier is designed for low power operation, helping to extend battery life in portable devices.
  • Single-Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Wide Bandwidth: The device features a wide bandwidth, allowing it to handle a broad range of frequencies with high fidelity.
  • Low Distortion: With its low harmonic distortion, the AD8051ARTZ-REEL7 is suitable for audio and video applications where signal integrity is paramount.

Applications:

The AD8051ARTZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Video and RF amplification
  • ADC/DAC buffering
  • Audio processing
  • Active filters and amplifiers
  • Test and measurement equipment
  • Portable devices

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The AD8051ARTZ-REEL7 is no exception and is manufactured to the highest standards to ensure reliability and performance consistency. This product is available in a tape and reel format (REEL7), which is suitable for automated assembly processes, further ensuring precision and quality in mass production environments.

Whether you are designing a sophisticated audio system, an advanced video processing unit, or any high-speed signal processing circuit, the AD8051ARTZ-REEL7 from Analog Devices Inc. offers the performance and reliability you need.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1492 $53.9396
30+ $3.4045 $102.1350
46+ $3.2981 $151.7126
63+ $3.1917 $201.0771
82+ $3.0853 $252.9946
109+ $2.7661 $301.5049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess