The OP262GB-REEL is a high-performance operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and reliability in a wide range of applications. This op-amp is designed to provide a perfect blend of speed, low noise, and low power consumption, making it an ideal choice for signal conditioning, active filters, and general-purpose amplification tasks.
Key Features
- High Precision: With its fine-tuned design, the OP262GB-REEL offers excellent accuracy and stability, which is crucial for precision instrumentation and critical measurement systems.
- Low Noise Performance: The device exhibits low voltage noise density, minimizing the impact of noise in sensitive applications such as audio processing and high-fidelity systems.
- Wide Bandwidth: This op-amp features a wide bandwidth, providing fast response times and ensuring signal fidelity across a broad range of frequencies.
- Low Power Consumption: Designed with power efficiency in mind, the OP262GB-REEL consumes less power, making it suitable for battery-operated devices and portable equipment.
- Dual Supply Operation: It can operate from dual power supplies, providing flexibility in various circuit configurations and applications.
- Robust Packaging: Supplied in a reel, the OP262GB-REEL is ready for automated assembly processes, ensuring consistent quality and ease of integration into manufacturing lines.
Applications
The versatility of the OP262GB-REEL allows it to be used in a multitude of applications, including:
- Professional Audio Equipment
- Test and Measurement Systems
- Data Acquisition
- Active Filters and Signal Conditioning
- Medical Devices
- Industrial Control Systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (±) |
3V to 18V |
| Input Offset Voltage |
Typically 1 mV |
| Operating Temperature Range |
-40°C to +85°C |
For engineers and designers seeking a reliable, high-performance operational amplifier, the OP262GB-REEL from Analog Devices Inc. is an exemplary choice that balances performance with practicality.