EN
  • EN
  • DE

FDG313N-NL

Part No FDG313N-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823226-FDG313N-NL
Ultra Librarian 3D Model Ultra Librarian FDG313N-NL CAD Model

Description

The FDG313N-NL is an N-Channel Logic Level enhancement mode MOSFET produced by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for low voltage, low current switching applications where gate drive voltage is limited.

Applications

  • Low-Side Load Switching
  • Portable Equipment
  • Battery-Powered Systems
  • Logic Level Interface
  • Solid State Relays
  • Small Signal Switching

Features

  • N-Channel MOSFET
  • Logic Level Gate Drive
  • Low On-Resistance (RDS(on)) at Low VGS
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Small SOT-23 Package
  • RoHS Compliant

Benefits

  • Easy to Drive with Logic Level Signals
  • Efficient Switching Performance
  • Reduces Power Loss in Low Voltage Applications
  • Simplified Gate Drive Circuitry
  • Compact Design for Space-Constrained Applications
  • Environmentally Friendly
  • Enhances Battery Life

Technical Specifications

The FDG313N-NL is an N-Channel enhancement mode MOSFET designed for logic-level gate drive. It features a low on-resistance (RDS(on)) at low gate-source voltages (VGS), enabling efficient switching even with limited gate drive. The drain-source voltage (VDS) is typically around 25V. The gate-source voltage (VGS) for full enhancement is relatively low, typically 2.5V to 4.5V. It has a low gate charge (Qg), which reduces the drive power needed. It provides fast switching speeds, minimizing switching losses. It is packaged in a small SOT-23 package, enabling compact designs. It is RoHS compliant, meeting environmental standards.

The FDG313N-NL is ideal for applications where the gate drive voltage is limited, such as in battery-powered systems and portable equipment. The low on-resistance at low VGS minimizes power loss and improves efficiency. The logic-level gate drive simplifies the design of gate drive circuits and allows for direct interfacing with microcontrollers and other digital logic devices. The fast switching speed reduces switching losses, further improving efficiency. Its compact size makes it suitable for space-constrained applications. It is commonly used for low-side load switching and as a logic-level interface. The MOSFET is well-suited to battery-powered devices, and other applications where efficient switching with a low gate voltage is required.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess