EN
  • EN
  • DE

AD8018ARUZ-REEL7

Part No AD8018ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER XDSL R-R 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 008305-AD8018ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8018ARUZ-REEL7 CAD Model

Description

Product Overview: AD8018ARUZ-REEL7

The AD8018ARUZ-REEL7 is a high-performance, rail-to-rail output amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the AD8018 series and comes in a convenient tape and reel packaging, denoted by the "-REEL7" suffix, which is ideal for automated manufacturing processes.

Key Features

  • Wide Bandwidth: The AD8018ARUZ-REEL7 offers a wide bandwidth, making it suitable for a variety of high-speed applications.
  • High Output Current: Capable of delivering a high output current, this amplifier can drive a wide range of loads efficiently.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly useful in single-supply applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption without sacrificing performance.
  • High Slew Rate: The high slew rate of the AD8018ARUZ-REEL7 ensures fast response times, which is critical in fast-changing signal environments.

Applications

The versatility of the AD8018ARUZ-REEL7 makes it an excellent choice for a multitude of applications, including:

  • Telecommunications
  • Active Filters
  • ADC/DAC Buffers
  • Audio and Video Equipment
  • Data Acquisition Systems
  • Test and Measurement Instruments

Technical Specifications

With a robust set of technical specifications, the AD8018ARUZ-REEL7 stands out as a high-quality amplifier:

  • Package: TSSOP-14
  • Number of Channels: 1 Channel
  • Supply Voltage: Operating within a range of voltages for flexibility in various circuit designs.
  • Operating Temperature: Specified for a range of temperatures to ensure reliable performance in diverse environments.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8018ARUZ-REEL7 is no exception. Each component is rigorously tested to meet high standards, ensuring that you receive a product that performs to your expectations.

Whether you are designing a sophisticated communication system or a high-fidelity audio interface, the AD8018ARUZ-REEL7 offers the performance and reliability that professionals demand.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9785 $62.8065
21+ $5.7265 $120.2565
32+ $5.5475 $177.5200
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6523 $348.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess