EN
  • EN
  • DE

AD8350ARMZ20

Part No AD8350ARMZ20
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Low Distortion 1.0 GHz Differential Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Frequency 0Hz ~ 1GHz
P1dB -2.6dBm (0.5mW)
Gain 20dB
Noise Figure 5.9dB
RF Type Cellular
Operating Supply Voltage 5 V ~ 10 V
Operating Supply Current 28mA
Test Frequency 250MHz
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1138499-AD8350ARMZ20
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8350
Introduction Date May 21, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8350ARMZ20 CAD Model

Description

Product Overview: AD8350ARMZ20 from Analog Devices Inc.

The AD8350ARMZ20 is a high-performance, low distortion, differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This device is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) and offers a wide bandwidth and dynamic range, making it an excellent choice for a variety of communication, instrumentation, and test and measurement applications.

Key Features

  • Frequency Range: The AD8350ARMZ20 operates effectively across a broad frequency range, making it versatile for various signal processing tasks.
  • Gain: It offers a fixed gain of 20 dB, which allows for signal amplification without the need for external gain-setting components.
  • Output IP3: With a high third-order intercept point, the amplifier can maintain linearity even at high output power levels, ensuring signal integrity.
  • Power Supply: The device operates from a single 5 V supply, simplifying power management in system designs.
  • Package: Housed in a compact MSOP-8 (Mini Small Outline Package) footprint, the AD8350ARMZ20 is suitable for space-constrained applications.

Applications

The AD8350ARMZ20 is designed to meet the requirements of a range of applications, including:

  • Direct IF to RF conversion
  • IF or RF buffering
  • Driving high-speed ADCs
  • Wireless infrastructure (such as base stations for mobile networks)
  • Broadband data applications
  • Test equipment and instrumentation

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality and reliable components. The AD8350ARMZ20 is no exception, offering consistent performance across various conditions. With its robust construction and tested reliability, this differential amplifier is an ideal choice for designers seeking to enhance their signal chain performance with minimal distortion and high linearity.

Conclusion

In conclusion, the AD8350ARMZ20 differential amplifier from Analog Devices Inc. offers a powerful combination of performance, integration, and reliability. Whether it's for driving sophisticated ADCs or enhancing signal fidelity in communication systems, this device is engineered to deliver superior results in a compact and efficient package.

You May Also Be Interested in

CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4401 $65.7604
8+ $13.4893 $107.9144
12+ $13.0678 $156.8136
16+ $12.6462 $202.3392
21+ $12.2247 $256.7187
28+ $10.9601 $306.8828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess