EN
  • EN
  • DE

HMC306AMS10E

Part No HMC306AMS10E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15.5DB 10TFSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 15.5dB
Frequency Range 700 MHz ~ 3.8 GHz
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number HMC306
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847206-HMC306AMS10E
Ultra Librarian 3D Model Ultra Librarian HMC306AMS10E CAD Model

Description

Product Overview: HMC306AMS10E by Analog Devices Inc.

The HMC306AMS10E is a high-performance RF (Radio Frequency) MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) non-reflective switch, designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This switch operates within the frequency range of DC to 3 GHz, making it an excellent choice for a wide array of RF applications.

It is built using a GaAs (Gallium Arsenide) MESFET process, which ensures that the switch provides exceptional isolation and low insertion loss. The HMC306AMS10E is capable of handling high power with a P1dB (1 dB compression point) of 23 dBm typically. Its insertion loss is remarkably low at 1.5 dB typical, while it offers a high isolation of 40 dB typical at 2 GHz, ensuring signal integrity and reducing signal leakage between the RF paths.

This RF switch is designed to be used in a variety of applications, including but not limited to, wireless infrastructure, test equipment, and broadband telecom equipment. Its non-reflective nature makes it particularly well-suited for applications where the reflection of RF energy needs to be minimized, such as in VNA (Vector Network Analyzer) and high-frequency signal routing applications.

The HMC306AMS10E is provided in a compact 10-lead MSOPG package with an exposed ground paddle, which not only saves board space but also allows for excellent thermal dissipation. The switch can be controlled using a single positive control voltage ranging from 0 to +8V, making it compatible with various logic levels and easy to integrate into systems.

Analog Devices Inc. is known for its high-quality products, and the HMC306AMS10E is no exception. It is designed to meet the stringent requirements of modern RF and microwave systems, providing reliability and performance that engineers and designers can trust.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3665 $62.1990
14+ $8.5059 $119.0826
22+ $8.2402 $181.2844
29+ $7.9743 $231.2547
38+ $7.7085 $292.9230
51+ $6.9111 $352.4661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess