EN
  • EN
  • DE

CY14B256Q2A-SXI

Part No CY14B256Q2A-SXI
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description IC NVSRAM 256KBIT SPI 8SOIC / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) SPI 40 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CY14B256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Names -CY14B256Q2A-SXI,2156-CY14B256Q2A-SXI,CYPCYPCY14B256Q2A-SXI,CY14B256Q2ASXI
Standard Package 97
Win Source Part Number 1005130-CY14B256Q2A-SXI
Ultra Librarian 3D Model Ultra Librarian CY14B256Q2A-SXI CAD Model

Description

The CY14B256Q2A-SXI is a 256-Kbit (32K x 8) nonvolatile static RAM (nvSRAM) manufactured by Cypress Semiconductor. nvSRAMs combine the fast access times of SRAM with the non-volatility of flash memory, retaining data even when power is removed. This makes them ideal for applications requiring frequent writes and long-term data storage.

Applications

  • Data Logging: Used in industrial data loggers, medical equipment, and environmental monitoring systems to store data persistently.
  • Metering: Employed in smart meters for electricity, water, and gas to record usage data accurately and reliably.
  • Gaming Devices: Utilized in arcade machines and gaming consoles to store game settings and high scores.
  • Industrial Control: Found in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) to store configuration data and real-time parameters.
  • Medical Devices: Used in implantable medical devices and patient monitoring equipment for storing critical patient data.

Features

  • 256-Kbit Density: 32K x 8 organization provides ample storage for configuration data and variables.
  • Fast Access Time: Offers a fast read and write access time of 45 ns.
  • Nonvolatile Data Storage: Retains data indefinitely, even when power is removed.
  • Automatic Store on Power-Down: Automatically stores data to nonvolatile memory upon power loss.
  • Automatic Recall on Power-Up: Automatically recalls data from nonvolatile memory upon power restoration.
  • Unlimited Read/Write Cycles: Supports an unlimited number of read and write cycles.

Benefits

  • Data Retention: Ensures data is preserved even during power outages.
  • High Performance: Fast access times enable real-time data processing.
  • Reliability: Provides dependable operation with unlimited read/write cycles.
  • Ease of Use: Automatic store and recall functions simplify system design.
  • Versatile Application: Suitable for a wide range of applications requiring nonvolatile memory.

Additional Details

The CY14B256Q2A-SXI operates from a 3.3V power supply. It is available in a SOIC (Small Outline Integrated Circuit) package. The device includes a capacitor to store the data during power loss. It uses a SONOS (Silicon-Oxide-Nitride-Oxide-Silicon) nonvolatile memory technology. The operating temperature range is -40°C to +85°C. It is suitable for use in harsh industrial environments. This nvSRAM offers a combination of speed and non-volatility, making it ideal for critical data storage applications. The fast access times allow for in-place writes and reads without the need for external EEPROM or flash memory.

You May Also Be Interested in

Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess