EN
  • EN
  • DE

AD8002ARZ-R7

Part No AD8002ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual 600 MHz, 50 mW Current Feedback Amplifier | IC OPAMP CFA 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Current Feedback
Slew Rate 1200V/μs
-3db Bandwidth 600MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Supply Current 10mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138083-AD8002ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8002ARZ-R7 CAD Model

Description

Product Overview: AD8002ARZ-R7

The AD8002ARZ-R7 is a high-performance, dual current feedback operational amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is specifically engineered to deliver fast settling times and high slew rates, making it an ideal choice for applications requiring high-speed signal processing.

Key Features

  • High Speed: With a 600 MHz bandwidth and a 2300 V/µs slew rate, the AD8002ARZ-R7 offers exceptional performance for rapid signal processing tasks.
  • Low Distortion: The device provides a low total harmonic distortion (THD) of -63 dBc at 20 MHz, ensuring signal integrity and quality in demanding applications.
  • Dual Amplifiers: The integration of two amplifiers in one package allows for compact and efficient designs, reducing the number of components required on a circuit board.
  • Power Efficiency: Operating on a supply voltage range from ±2.7 V to ±6 V, the amplifier is designed for power-sensitive applications without compromising performance.
  • Versatility: This operational amplifier is suitable for a wide array of applications, including video and RF signal processing, ATE equipment, and high-speed communication systems.

Applications

  • Video and broadcast systems
  • RF/IF signal processing
  • High-speed data acquisition
  • Professional cameras and recording equipment
  • Test and measurement equipment
  • Communication infrastructure

Product Specifications

The AD8002ARZ-R7 comes in a compact SOIC-8 package, offering a practical solution for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions. The part number suffix 'R7' indicates that the product is offered in a 7" (178 mm) reel, facilitating automated assembly processes.

Conclusion

With its exceptional speed, low distortion, and dual-channel configuration, the AD8002ARZ-R7 from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their high-speed signal processing systems. Its robust performance, coupled with its efficient power usage, makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7013 $50.8052
10+ $10.4216 $104.2160
15+ $10.0959 $151.4385
21+ $9.7702 $205.1742
27+ $9.4446 $255.0042
36+ $8.4676 $304.8336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess