EN
  • EN
  • DE

AD7911ARMZ

Part No AD7911ARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel, 2.35 V to 5.25 V 250 kSPS, 10-/12-Bit ADCs | IC ADC 10BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 250k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.35V ~ 5.25V
Supply Voltage , Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number AD7911
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137998-AD7911ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7911ARMZ CAD Model

Description

Product Overview: AD7911ARMZ by Analog Devices Inc.

The AD7911ARMZ is a high-performance, 10-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a company renowned for its expertise in precision signal processing technology. This ADC is part of the AD7911 series, which is engineered to deliver rapid data acquisition with low power consumption, making it an ideal choice for a variety of applications including portable devices, data acquisition systems, and industrial instrumentation.

Key Features

  • Resolution: The device offers a 10-bit resolution, providing a fine level of detail in the analog signal conversion process.
  • Sampling Rate: It boasts a high-speed throughput of 1 MSPS (million samples per second), which enables fast and accurate data capture.
  • Power Efficiency: With a low operating supply voltage ranging from 2.7V to 5.25V, the AD7911ARMZ is optimized for power-sensitive applications.
  • Interface: It features a versatile SPI (Serial Peripheral Interface) that allows for easy integration with most microcontrollers and digital systems.
  • Package: The device comes in a compact MSOP (Mini Small Outline Package) with 10 pins, suitable for space-constrained applications.

Applications

The AD7911ARMZ is a versatile ADC that can be used in a wide range of applications. It is particularly useful in:

  • Battery-powered devices where power efficiency is critical
  • Data acquisition systems that require high-speed sampling
  • Industrial control systems where precision and reliability are paramount
  • Portable medical devices for patient monitoring and diagnostics
  • Communications equipment where accurate signal conversion is necessary

Performance and Quality

Analog Devices Inc. ensures that the AD7911ARMZ meets the highest standards of performance and reliability. The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Additionally, the ADC features onboard track-and-hold circuitry, which improves the accuracy of the signal sampling process.

With its combination of speed, precision, and low power consumption, the AD7911ARMZ from Analog Devices Inc. is a compelling solution for designers seeking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7350 $54.1450
16+ $6.3467 $101.5472
25+ $6.1484 $153.7100
34+ $5.9500 $202.3000
44+ $5.7517 $253.0748
59+ $5.1567 $304.2453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess