EN
  • EN
  • DE

AD7876TQ/883B

Part No AD7876TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 12-BIT Sampling Adc IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027427-AD7876TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7876TQ/883B CAD Model

Description

Product Overview: AD7876TQ/883B by Analog Devices Inc.

The AD7876TQ/883B is a high-performance, 12-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in the field of precision electronics. This particular model is part of the military-grade product line, designed to meet the stringent requirements of aerospace and defense applications. The robust construction and meticulous design ensure reliable operation in extreme environments, making it an ideal choice for critical mission applications where accuracy and durability are paramount.

With its 12-bit resolution, the AD7876TQ/883B offers precise digital representation of analog signals, enabling sophisticated signal processing for systems that require high levels of accuracy. It features a fast conversion time, which is essential for real-time data acquisition and processing in systems where timing is critical. The ADC operates on a single +5V supply, which simplifies power management in complex systems.

The AD7876TQ/883B is built with a successive approximation register (SAR) architecture, known for its reliability and high performance. This architecture allows for high-speed data conversion with low power consumption, a vital feature for battery-powered or energy-conscious applications. Moreover, the device includes a sample-and-hold amplifier, which ensures that the input signal is stable during the conversion process, thus enhancing the accuracy of the digital output.

The ADC comes in a rugged ceramic package that provides additional protection against harsh environmental conditions such as high temperatures, mechanical shocks, and vibrations. This packaging, combined with its extended temperature range, ensures that the AD7876TQ/883B maintains its functionality and performance under the most demanding circumstances.

For connectivity, the AD7876TQ/883B features a parallel interface, which allows for straightforward integration with microprocessors and digital signal processors (DSPs). The interface is designed for ease of use, enabling quick and reliable communication between the ADC and other components within a system.

In summary, the AD7876TQ/883B from Analog Devices Inc. is a top-tier ADC solution for applications where performance, reliability, and accuracy are non-negotiable. Its military-grade construction, coupled with its advanced features, makes it an exceptional choice for aerospace, defense, and any other sector where failure is not an option.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess