EN
  • EN
  • DE

LM10540MHX/NOPB

Part No LM10540MHX/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069759-LM10540MHX/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM10540MHX/NOPB CAD Model

Description

Texas Instruments - Power Management IC

The LM10540MHX/NOPB is a highly efficient power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced device is engineered to meet the rigorous power requirements of modern, high-performance electronics. It is particularly suitable for portable and space-constrained applications due to its compact form factor.

Key Features:

  • Voltage Regulation: The LM10540MHX/NOPB delivers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Power Efficiency: With an emphasis on power conservation, this PMIC operates with high efficiency, which is critical for extending battery life in portable devices.
  • Thermal Management: It is designed with thermal protection features that prevent overheating, thereby safeguarding the system's integrity under various operating conditions.
  • Programmable Settings: Users can program the device settings to match specific application requirements, providing a versatile solution for a wide range of power management needs.

Applications:

The LM10540MHX/NOPB is ideal for deployment in a diverse array of products, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Wearable Technology
  • Medical Devices
  • Internet of Things (IoT) Gadgets

Quality and Reliability:

As with all Texas Instruments products, the LM10540MHX/NOPB is manufactured to the highest quality standards. It features a robust design that ensures reliable performance over an extended product lifecycle. The device is also provided in a lead-free, halogen-free package, highlighting TI's commitment to environmental sustainability.

Product Specifications:

The LM10540MHX/NOPB comes in a compact, surface-mount package and is characterized by a wide input voltage range, multiple output voltage options, and integrated power-on reset and power-good functions. It is fully compliant with industry standards, ensuring compatibility with a broad range of electronic components and systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their TI sales representative.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess