EN
  • EN
  • DE

AD7872KNZ

Part No AD7872KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAMPLING 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate 83k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767478-AD7872KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7872
Introduction Date March 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7872KNZ CAD Model

Description

The AD7872KNZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to offer excellent conversion speed and accuracy, making it suitable for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in the analog signal conversion process.
  • Sampling Rate: Capable of up to 100 kSPS (kilo samples per second), allowing it to handle fast-changing signals with ease.
  • Input Voltage Range: Accepts a broad range of input voltages, which makes it versatile for various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, ensuring minimal impact on system power budgets.
  • Interface: Features a simple parallel interface for easy connection to microprocessors and DSPs.
  • Package: Comes in a robust 24-pin PDIP (Plastic Dual In-line Package), providing a reliable solution for through-hole mounting.

Performance Advantages

The AD7872KNZ stands out for its precision and reliability. With its inherent accuracy and stability, it minimizes the need for calibration and reduces system complexity. The device's high sampling rate ensures that even rapidly changing signals are captured accurately, making it an ideal choice for real-time applications.

Applications

Due to its versatile nature, the AD7872KNZ is suitable for a variety of applications, including:

  • Process Control: Its precision makes it ideal for monitoring and controlling industrial processes.
  • Medical Devices: Reliable and accurate data conversion is critical in medical diagnostics and monitoring equipment.
  • Data Acquisition: The device can be used in systems that require high-speed data capture and processing.
  • Instrumentation: High-resolution ADCs like the AD7872KNZ are essential in scientific and engineering instruments for accurate measurements.

Overall, the AD7872KNZ from Analog Devices Inc. is a robust, precise, and efficient solution for systems requiring high-quality digital representations of analog signals.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess